ITT Cannon Circular Connector, Receptacle, Size 22, 9 Position, Box; Military Specification Itt Cannon MS3102E22-17P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 9 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 9 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 9 Position, Box; Military Specification Itt Cannon - 02K6880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 9 Position, Box; Military Specification Itt Cannon
02K6880
Circular Connector, Receptacle, Size 22, 9 Position, Box; Military Specification Itt Cannon 02K6880
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 9 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 9 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K6880
Product Name Circular Connector, Receptacle, Size 22, 9 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products