ITT Cannon Circular Connector, Rcpt, 20-17, Flange; Military Specification Itt Cannon MS3102E20-17S

Description
CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-17, Flange, part number MS3102E20-17S, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a total of six contacts, including one contact of size 16 and five contacts of size 12, all of which are solder cup type. This connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a maximum contact rating of 22 A at +20 °C for size 16 contacts. The insulator resistance exceeds 1000 MΩ, and the connector is rated for a test voltage of 1600 Vrms. The connector is designed for a minimum of 500 mating cycles and has a salt spray resistance of 500 hours. It also meets IP65 standards for ingress protection. The contact retention force is 35 N for size 16 contacts, and the coupling torque specifications are 9 Nm maximum for closing and 0.7 Nm minimum for opening. This connector is suitable for applications requiring robust and reliable connections in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-17, Flange, part number MS3102E20-17S, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a total of six contacts, including one contact of size 16 and five contacts of size 12, all of which are solder cup type. This connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a maximum contact rating of 22 A at +20 °C for size 16 contacts. The insulator resistance exceeds 1000 MΩ, and the connector is rated for a test voltage of 1600 Vrms. The connector is designed for a minimum of 500 mating cycles and has a salt spray resistance of 500 hours. It also meets IP65 standards for ingress protection. The contact retention force is 35 N for size 16 contacts, and the coupling torque specifications are 9 Nm maximum for closing and 0.7 Nm minimum for opening. This connector is suitable for applications requiring robust and reliable connections in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-17, Flange; Military Specification Itt Cannon - 02K6844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-17, Flange; Military Specification Itt Cannon
02K6844
Circular Connector, Rcpt, 20-17, Flange; Military Specification Itt Cannon 02K6844
CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K6844
Product Name Circular Connector, Rcpt, 20-17, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details