ITT Cannon Circular Conn, Rcpt, 18-10, Box Mount; Military Specification Itt Cannon MS3102E18-10P

Description
ER 4C 4#12 SKT RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E18-10P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP LINE

ER 4C 4#12 SKT RECP LINE

Buy Now
Swedesboro, NJ, United States
ER 4C 4#12 SKT RECP LINE

ER 4C 4#12 SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 18-10, Box Mount; Military Specification Itt Cannon - 13AC0017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-10, Box Mount; Military Specification Itt Cannon
13AC0017
Circular Conn, Rcpt, 18-10, Box Mount; Military Specification Itt Cannon 13AC0017
CIRCULAR CONN, RCPT, 18-10, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-10, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon - 25H6629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon
25H6629
Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon 25H6629
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E18-10P MS3102E18-10P 13AC0017
Product Name Circular Conn, Rcpt, 18-10, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details