ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon MS3102E14S-9SW

Description
ER 2C 2#16S SKT RECP BOX
Request a Quote
Description
ER 2C 2#16S SKT RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-9, Flange, part number MS3102E14S-9SW, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a socket gender and accommodates a contact arrangement of 14S-9, with two size 16S solder cup contacts installed. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. The ambient temperature range for this connector is from -55°C to +125°C. It is also rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance. The shell is made from aluminum alloy with olive drab chromate coating over cadmium plating, while the insulator and grommet are constructed from neoprene. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 3.6 Nm maximum for closing. This product is suitable for applications requiring robust and reliable connectivity in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-9, Flange, part number MS3102E14S-9SW, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a socket gender and accommodates a contact arrangement of 14S-9, with two size 16S solder cup contacts installed. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. The ambient temperature range for this connector is from -55°C to +125°C. It is also rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance. The shell is made from aluminum alloy with olive drab chromate coating over cadmium plating, while the insulator and grommet are constructed from neoprene. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 3.6 Nm maximum for closing. This product is suitable for applications requiring robust and reliable connectivity in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E14S-9SW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon - 56J9690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
56J9690
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon 56J9690
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E14S-9SW 56J9690
Product Name Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products