ITT Cannon Circular Connector Assemblies MS3102E14S-5P

Description
MS3102E14S-5P
Request a Quote Datasheet
Description
MS3102E14S-5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3102E14S-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3102E14S-5P-ND
Circular Connector Assemblies 1003-MS3102E14S-5P-ND
MS3102E14S-5P

MS3102E14S-5P

Buy Now Datasheet
 - ITT Cannon MS3102E14S-5P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN RECP BOX

ER 5C 5#16S PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 14S-5, Box Mount; Military Specification Itt Cannon - 13AC0003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Box Mount; Military Specification Itt Cannon
13AC0003
Circular Conn, Rcpt, 14S-5, Box Mount; Military Specification Itt Cannon 13AC0003
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon - 92B9211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon
92B9211
Circular Connector, Rcpt, 14S-5, Flange; Military Specification Itt Cannon 92B9211
CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3102E14S-5P-ND ITT Cannon MS3102E14S-5P 13AC0003
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 14S-5, Box Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 200 to 250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data