ITT Cannon Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon MS3101F20-4PY

Description
ER 4C 4#12 PIN RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F20-4PY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP LINE

ER 4C 4#12 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon - 64P6555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon
64P6555
Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon 64P6555
CIRCULAR CONNECTOR, RCPT, 20-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F20-4PY 64P6555
Product Name Circular Connector, Rcpt, 20-4, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Nano Strip Connectors - A79005-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - A122520-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers