ITT Cannon Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon MS3101F18-1SW

Description
ER 10C 10#16 SKT RECP LINE
Request a Quote Datasheet
Description
ER 10C 10#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F18-1SW - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP LINE

ER 10C 10#16 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon - 02K6586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon
02K6586
Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon 02K6586
CIRCULAR CONNECTOR, RCPT, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F18-1SW 02K6586
Product Name Circular Connector, Rcpt, 18-1, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details