ITT Cannon Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon MS3101F18-12PF187

Description
ER 6C 6#16 PIN RECP LINE
Request a Quote Datasheet
Description
ER 6C 6#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101F18-12PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 PIN RECP LINE

ER 6C 6#16 PIN RECP LINE

Buy Now
ER 6C 6#16 PIN RECP LINE

ER 6C 6#16 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon - 02K6587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon
02K6587
Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon 02K6587
CIRCULAR CONNECTOR, RCPT, 18-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101F18-12PF187 MS3101F18-12PF187 02K6587
Product Name Circular Connector, Rcpt, 18-12, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details