ITT Cannon Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon MS3101E20-33P

Description
CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon - 02K6477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon
02K6477
Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon 02K6477
CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 11Ct Pin Itt Cannon - 50AJ4818 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 11Ct Pin Itt Cannon
50AJ4818
Connector Circular Cable Plug 11Ct Pin Itt Cannon 50AJ4818
CONNECTOR CIRCULAR CABLE PLUG 11CT PIN

CONNECTOR CIRCULAR CABLE PLUG 11CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K6477 50AJ4818
Product Name Circular Connector, Rcpt, 20-33, Cable; Military Specification Itt Cannon Connector Circular Cable Plug 11Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details