ITT Cannon Circular Connector, Rcpt, 20-29, Cable; Military Specification Itt Cannon MS3101E20-29PZ

Description
ER 17C 17#16 PIN RECP
Request a Quote Datasheet
Description
ER 17C 17#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 PIN RECP

ER 17C 17#16 PIN RECP

Buy Now
 - ITT Cannon MS3101E20-29PZ - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP

ER 17C 17#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-29, Cable; Military Specification Itt Cannon - 53M1316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Cable; Military Specification Itt Cannon
53M1316
Circular Connector, Rcpt, 20-29, Cable; Military Specification Itt Cannon 53M1316
CIRCULAR CONNECTOR, RCPT, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101E20-29PZ ITT Cannon MS3101E20-29PZ 53M1316
Product Name Circular Connector, Rcpt, 20-29, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5D-4821-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers