ITT Cannon Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon MS3101E16S-4SF187

Description
ER 2C 2#16S SKT RECP LINE
Request a Quote
Description
ER 2C 2#16S SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 16S, 2 Position, Cable, part number 02K6430, is designed to meet military specifications under MIL-C-5015. This connector is suitable for applications requiring high reliability and environmental resistance, originally intended for aircraft use but now applicable in various commercial fields. It features a robust aluminum alloy shell with a chromate coating over cadmium plating, ensuring durability in harsh conditions. The connector operates within a temperature range of -55°C to +125°C and includes resilient insulators and sealing grommets to protect against moisture and vibration. The design allows for crimp contact termination, providing ease of assembly and intermateability with other MS-5015 series connectors. This product is ideal for engineers seeking a reliable and versatile connector for demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 16S, 2 Position, Cable, part number 02K6430, is designed to meet military specifications under MIL-C-5015. This connector is suitable for applications requiring high reliability and environmental resistance, originally intended for aircraft use but now applicable in various commercial fields. It features a robust aluminum alloy shell with a chromate coating over cadmium plating, ensuring durability in harsh conditions. The connector operates within a temperature range of -55°C to +125°C and includes resilient insulators and sealing grommets to protect against moisture and vibration. The design allows for crimp contact termination, providing ease of assembly and intermateability with other MS-5015 series connectors. This product is ideal for engineers seeking a reliable and versatile connector for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E16S-4SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP LINE

ER 2C 2#16S SKT RECP LINE

Buy Now
Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon - 02K6430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon
02K6430
Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon 02K6430
CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E16S-4SF187 02K6430
Product Name Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details