ITT Cannon Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon MS3101E16S-1PF187

Description
ER 7C 7#16S PIN RECP LINE
Request a Quote Datasheet
Description
ER 7C 7#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E16S-1PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP LINE

ER 7C 7#16S PIN RECP LINE

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 02K6425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
02K6425
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 02K6425
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E16S-1PF187 02K6425
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Housings - 1734-1-2392563-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Cable Connectors - NCS-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details