ITT Cannon Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon MS3101E16-11SF187

Description
ER 2C 2#12 PIN RECP LINE
Request a Quote Datasheet
Description
ER 2C 2#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E16-11SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN RECP LINE

ER 2C 2#12 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon - 46T2609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon
46T2609
Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon 46T2609
CIRCULAR CONNECTOR, RCPT, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E16-11SF187 46T2609
Product Name Circular Connector, Rcpt, 16-11, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details