ITT Cannon Circular Connector, Rcpt, 14S-7, Cable; Military Specification Itt Cannon MS3101E14S-7PW

Description
ER 3C 3#16S PIN RECP LINE
Request a Quote Datasheet
Description
ER 3C 3#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3101E14S-7PW - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN RECP LINE

ER 3C 3#16S PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 14S-7, Cable; Military Specification Itt Cannon - 02K6409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Cable; Military Specification Itt Cannon
02K6409
Circular Connector, Rcpt, 14S-7, Cable; Military Specification Itt Cannon 02K6409
CIRCULAR CONNECTOR, RCPT, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3101E14S-7PW 02K6409
Product Name Circular Connector, Rcpt, 14S-7, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Nicomatic North America
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers