ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon MS3100R24-7PX

Description
ER 16C 14#16 2#12 PIN RECP WAL
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R24-7PX - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN RECP WAL

ER 16C 14#16 2#12 PIN RECP WAL

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon - 02K6336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
02K6336
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon 02K6336
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R24-7PX 02K6336
Product Name Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Circular Connector Assemblies - 2262-A22015-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-2823587-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 50 volts
View Details
2 suppliers