TE Connectivity Standard Circular Connectors 1-2823587-8

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Dimensions Compatible Insulation Diameter Range (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Signal Characteristics Data Rate (GBS) : 1 Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 70 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Dimensions Compatible Insulation Diameter Range (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Signal Characteristics Data Rate (GBS) : 1 Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 70 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2823587-8 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2823587-8
Standard Circular Connectors 1-2823587-8
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Dimensions Compatible Insulation Diameter Range (MM) : 8.4 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : Yes Shell Type : Full Metal Shell Signal Characteristics Data Rate (GBS) : 1 Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 70 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Environmental Protection : Yes
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • Primary Product Color : Black
  • Product Weight (OZ) : .883
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Compatible Insulation Diameter Range (MM) : 8.4
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Full Metal Shell

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 70 DEGC , -40 - 85 DEGC  [-40 - 185 DEGF , -40 - 158 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 17-1-2823587-8-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-1-2823587-8-ND
Circular Connector Assemblies 17-1-2823587-8-ND
M12 A90 DEG-F-8, GENERAL CABLE 4

M12 A90 DEG-F-8, GENERAL CABLE 4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2823587-8 17-1-2823587-8-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
RF Connectors - 1051109-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers