ITT Cannon Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon MS3100R20-19PY

Description
ER 3C 3#8 PIN RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#8 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100R20-19PY - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN RECP WALL

ER 3C 3#8 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon - 27M0329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon
27M0329
Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon 27M0329
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100R20-19PY 27M0329
Product Name Circular Connector, Receptacle, Size 20, 3 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1811901-7 - TE Connectivity
Specs
Mounting Panel Mount
Contact Size (AWG) 8 AWG
View Details
5 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details