ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon MS3100F28-11P

Description
ER 22C 18#16 4#12 SKT RECP WAL
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 SKT RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 22C 18#16 4#12 SKT RECP WAL

ER 22C 18#16 4#12 SKT RECP WAL

Buy Now
 - ITT Cannon MS3100F28-11P - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT RECP WAL

ER 22C 18#16 4#12 SKT RECP WAL

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon - 02K6201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon
02K6201
Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon 02K6201
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 22Ct Pin Itt Cannon - 50AJ4620 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 22Ct Pin Itt Cannon
50AJ4620
Connector Circular Wall Mount Receptacle 22Ct Pin Itt Cannon 50AJ4620
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 22CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 22CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100F28-11P ITT Cannon MS3100F28-11P 02K6201 50AJ4620
Product Name Circular Connector, Rcpt, 28-11, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 22Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details