ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon MS3100F24-9S

Description
ER 2C 2#4 PIN RECP WALL
Request a Quote Datasheet
Description
ER 2C 2#4 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F24-9S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN RECP WALL

ER 2C 2#4 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon - 02K6199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon
02K6199
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon 02K6199
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F24-9S 02K6199
Product Name Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details