ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon MS3100F20-29S

Description
ER 17C 17#16 SKT RECP WALL
Request a Quote
Description
ER 17C 17#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100F20-29S - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT RECP WALL

ER 17C 17#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon - 67H0568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon
67H0568
Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon 67H0568
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 17Ct Socket Itt Cannon - 50AJ4566 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 17Ct Socket Itt Cannon
50AJ4566
Connector Circular Wall Mount Receptacle 17Ct Socket Itt Cannon 50AJ4566
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 17CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100F20-29S 67H0568 50AJ4566
Product Name Circular Connector, Rcpt, 20-29, Flange; Military Specification Itt Cannon Connector Circular Wall Mount Receptacle 17Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details