ITT Cannon Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon MS3100F18-1P

Description
ER 10C 10#16 SKT RECP WALL
Request a Quote Datasheet
Description
ER 10C 10#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 10C 10#16 SKT RECP WALL

ER 10C 10#16 SKT RECP WALL

Buy Now
 - ITT Cannon MS3100F18-1P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN RECP WALL

ER 10C 10#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon - 96B6410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon
96B6410
Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon 96B6410
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100F18-1P ITT Cannon MS3100F18-1P 96B6410
Product Name Circular Connector, Rcpt, 18-1, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details