ITT Cannon Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon MS3100E28-2SF187

Description
ER 14C 12#16 2#12 SKT RECP WAL
Request a Quote Datasheet
Description
ER 14C 12#16 2#12 SKT RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E28-2SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 SKT RECP WAL

ER 14C 12#16 2#12 SKT RECP WAL

Buy Now
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon - 25K6973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon
25K6973
Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon 25K6973
CIRCULAR CONNECTOR, RCPT, 28-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E28-2SF187 25K6973
Product Name Circular Connector, Rcpt, 28-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details