ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon MS3100E24-9P

Description
ER 16C 14#16 2#12 SKT PLUG RTA
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 SKT PLUG RTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-9P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 SKT PLUG RTA

ER 16C 14#16 2#12 SKT PLUG RTA

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon - 96B9800 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon
96B9800
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon 96B9800
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-9P 96B9800
Product Name Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers