ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon MS3100E24-2P

Description
ER 12C 12#16 PIN RECP
Request a Quote Datasheet
Description
ER 12C 12#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E24-2P - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#16 PIN RECP

ER 12C 12#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon - 02K6043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon
02K6043
Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon 02K6043
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E24-2P 02K6043
Product Name Circular Connector, Rcpt, 24-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers