The Circular Connector, Rcpt, 20-27, Flange, part number 25K6937, is designed to meet military specifications MIL-DTL-5015. It features a wall mount receptacle style with 14 solder socket contacts and a threaded coupling style. The connector is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. It operates effectively in extreme environmental conditions, with a temperature range of -55°C to +125°C. The connector is suitable for applications requiring high reliability and moisture sealing, making it ideal for military and aerospace environments. It is important to note that this connector is not RoHS compliant.
ER 14C 14#16 SKT RECP WALL
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3100E20-27SF187 | 25K6937 |
| Product Name | Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |