The Circular Connector, Rcpt, 20-23, Flange, part number 89W9095, is designed to meet military specifications per MIL-DTL-5015. This connector features a wall mount receptacle style with two solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy. This connector is suitable for applications requiring high reliability and environmental resistance, making it ideal for military and aerospace environments. The operating temperature range is from -55°C to +125°C. The connector is not RoHS compliant.
CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89W9095 |
| Product Name | Circular Connector, Rcpt, 20-23, Flange; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |