ITT Cannon Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon MS3100E18-8P

Description
ER 8C 7#16 1#12 SKT PLUG
Request a Quote Datasheet
Description
ER 8C 7#16 1#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E18-8P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 7#16 1#12 SKT PLUG

ER 8C 7#16 1#12 SKT PLUG

Buy Now
Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon - 02K5974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon
02K5974
Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon 02K5974
CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E18-8P 02K5974
Product Name Circular Connector, Rcpt, 18-8, Flange; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details