ITT Cannon Circular Connector Receptacle, Size 16S, 3 Position, Wall; Military Specification Itt Cannon MS3100E16S-5SF187

Description
ER 3C 3#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E16S-5SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP WALL

ER 3C 3#16S SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 16S, 3 Position, Wall; Military Specification Itt Cannon - 25K6923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 3 Position, Wall; Military Specification Itt Cannon
25K6923
Circular Connector Receptacle, Size 16S, 3 Position, Wall; Military Specification Itt Cannon 25K6923
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E16S-5SF187 25K6923
Product Name Circular Connector Receptacle, Size 16S, 3 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details