ITT Cannon Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon MS3100E16-9S

Description
ER 4C 2#16 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
ER 4C 2#16 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E16-9S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 PIN RECP WALL

ER 4C 2#16 2#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon - 02K5949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
02K5949
Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon 02K5949
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E16-9S 02K5949
Product Name Circular Connector, Rcpt, 16-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details