ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon MS3100E14S-9PF187

Description
ER 2C 2#16S PIN RECP WALL
Request a Quote Datasheet
Description
ER 2C 2#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E14S-9PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP WALL

ER 2C 2#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon - 02K5937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
02K5937
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon 02K5937
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E14S-9PF187 02K5937
Product Name Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers