The Circular Connector, Rcpt, 12S-3, Flange, part number 02K5921, is designed to meet military specifications under MIL-DTL-5015. This connector features a wall mount receptacle style with two solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy. The connector is rated for a temperature range of -55°C to +125°C and is suitable for applications requiring high reliability in extreme environmental conditions. It is important to note that this connector is not RoHS compliant.
ER 2C 2#16S SKT RECP WALL
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3100E12S-3SF187 | 02K5921 |
| Product Name | Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |