ITT Cannon Circular Connector, Rcpt, 10Sl-4, Flange; Military Specification Itt Cannon MS3100E10SL-4S

Description
ER 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3100E10SL-4S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP WALL

ER 2C 2#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 10Sl-4, Flange; Military Specification Itt Cannon - 02K5919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Sl-4, Flange; Military Specification Itt Cannon
02K5919
Circular Connector, Rcpt, 10Sl-4, Flange; Military Specification Itt Cannon 02K5919
CIRCULAR CONNECTOR, RCPT, 10SL-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 10SL-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3100E10SL-4S 02K5919
Product Name Circular Connector, Rcpt, 10Sl-4, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details