ITT Cannon Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Itt Cannon MS27656T19B32P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 19, 32 Position, Wall, part number MS27656T19B32P, is designed for military applications and adheres to the MIL-DTL-38999 Series I specifications. It features a wall mounting style and is constructed with corrosion-resistant aluminum alloy shells. The insulator is made from high-grade plastic, while the grommet and seal are composed of silicone base elastomer. This receptacle accommodates 32 contacts of size 20, utilizing rear release crimp snap-in contacts made from copper alloy with gold plating. It has a polarization of 95° and employs a bayonet coupling system. The product is rated for a temperature range of -65°C to +175°C and is resistant to high impact shock, sand, dust, and ice. It has a durability rating of 500 cycles and can withstand significant external bending moments. The connector is designed for use in environments with high vibration and has a corrosion resistance rating of 500 hours. It supports an operating voltage of 600 Vrms and 850 Vdc. This connector is suitable for applications requiring robust performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 19, 32 Position, Wall, part number MS27656T19B32P, is designed for military applications and adheres to the MIL-DTL-38999 Series I specifications. It features a wall mounting style and is constructed with corrosion-resistant aluminum alloy shells. The insulator is made from high-grade plastic, while the grommet and seal are composed of silicone base elastomer. This receptacle accommodates 32 contacts of size 20, utilizing rear release crimp snap-in contacts made from copper alloy with gold plating. It has a polarization of 95° and employs a bayonet coupling system. The product is rated for a temperature range of -65°C to +175°C and is resistant to high impact shock, sand, dust, and ice. It has a durability rating of 500 cycles and can withstand significant external bending moments. The connector is designed for use in environments with high vibration and has a corrosion resistance rating of 500 hours. It supports an operating voltage of 600 Vrms and 850 Vdc. This connector is suitable for applications requiring robust performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Itt Cannon - 02K5766 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Itt Cannon
02K5766
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Itt Cannon 02K5766
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5766
Product Name Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SIM Card 6Pin + Micro-SIM Card Sockets, 8Pin Connector Push-Pull Type - ET-SIM6SD - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers