ITT Cannon Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Itt Cannon MS27656T17F8P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Itt Cannon - 24C8782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Itt Cannon
24C8782
Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Itt Cannon 24C8782
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24C8782
Product Name Circular Connector, Receptacle, Size 17, 8 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details