ITT Cannon Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon MS27656E13F8P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon - 02K5545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon
02K5545
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon 02K5545
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K5545
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers