ITT Cannon Contact, Socket, 28-26Awg, Crimp; Series Itt Cannon MDS-S-TS

Description
CONTACT, SOCKET, 28-26AWG, CRIMP; Series:MDS; For Use With:MICRO MDSM Series Connectors; Contact Plating:Gold; Contact Material:Copper Alloy; Wire Size AWG Min:28AWG; Wire Size AWG Max:26AWG; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-26AWG, CRIMP; Series:MDS; For Use With:MICRO MDSM Series Connectors; Contact Plating:Gold; Contact Material:Copper Alloy; Wire Size AWG Min:28AWG; Wire Size AWG Max:26AWG; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-26Awg, Crimp; Series Itt Cannon - 52R3634 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-26Awg, Crimp; Series Itt Cannon
52R3634
Contact, Socket, 28-26Awg, Crimp; Series Itt Cannon 52R3634
CONTACT, SOCKET, 28-26AWG, CRIMP; Series:MDS; For Use With:MICRO MDSM Series Connectors; Contact Plating:Gold; Contact Material:Copper Alloy; Wire Size AWG Min:28AWG; Wire Size AWG Max:26AWG; Contact Gender:Socket RoHS Compliant: Yes

CONTACT, SOCKET, 28-26AWG, CRIMP; Series:MDS; For Use With:MICRO MDSM Series Connectors; Contact Plating:Gold; Contact Material:Copper Alloy; Wire Size AWG Min:28AWG; Wire Size AWG Max:26AWG; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52R3634
Product Name Contact, Socket, 28-26Awg, Crimp; Series Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details