ITT CANNON
MDM-9PHC26B -- MICRO 9C P 8" WHT ITT CANNON
ITT Cannon
Micro 9C P 8" Wht Itt Cannon
MDM-9PHC26B
Description
MICRO 9C P 8" WHT
Description
MICRO 9C P 8" WHT
Suppliers
Micro 9C P 8" Wht Itt Cannon
96T3374
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96T3374 |
|
Product Name
|
Micro 9C P 8" Wht Itt Cannon |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers