ITT Cannon
MDM-9PH016B-A174
Description
MICRO 9C P 6" RBW NI
Request a Quote
Email Supplier
Description
MICRO 9C P 6" RBW NI
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ITT Cannon MDM-9PH016B-A174 |
|
Connector Type
|
Micro Connector and Nano Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers