ITT Cannon Cable Assemblies - D-Sub Cables MDM-9PH004P

Description
CABLE ASSY D TO MICD 9P 609.6MM
Description
CABLE ASSY D TO MICD 9P 609.6MM

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - D-Sub Cables - MDM-9PH004P - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-9PH004P
Cable Assemblies - D-Sub Cables MDM-9PH004P
CABLE ASSY D TO MICD 9P 609.6MM

CABLE ASSY D TO MICD 9P 609.6MM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number MDM-9PH004P
Product Name Cable Assemblies - D-Sub Cables
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers