ITT Cannon Cable, 9Pos, Micro D Plug-Free End, 18"; No. Of Contacts Itt Cannon MDM-9PH003A

Description
CABLE, 9POS, MICRO D PLUG-FREE END, 18"; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
CABLE, 9POS, MICRO D PLUG-FREE END, 18"; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 9Pos, Micro D Plug-Free End, 18
Chicago, IL, United States
Cable, 9Pos, Micro D Plug-Free End, 18"; No. Of Contacts Itt Cannon
02K3605
Cable, 9Pos, Micro D Plug-Free End, 18"; No. Of Contacts Itt Cannon 02K3605
CABLE, 9POS, MICRO D PLUG-FREE END, 18"; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

CABLE, 9POS, MICRO D PLUG-FREE END, 18"; No. of Contacts:9Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K3605
Product Name Cable, 9Pos, Micro D Plug-Free End, 18"; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products