ITT Cannon Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon MDM-15SH006A

Description
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon - 42P4215 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
42P4215
Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon 42P4215
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, WIRE LEADS; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Crimp / Solder; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42P4215
Product Name Micro-D Connector, Receptacle, 15 Position, Wire Leads; No. Of Contacts Itt Cannon
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2791.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Termination Crimp
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details