ITT Cannon D Sub Backshell, Size De, 90Deg; Product Range Itt Cannon M85049/50-1F

Description
D SUB BACKSHELL, SIZE DE, 90DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body
Datasheet
Description
D SUB BACKSHELL, SIZE DE, 90DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, 90Deg; Product Range Itt Cannon - 04M7070 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, 90Deg; Product Range Itt Cannon
04M7070
D Sub Backshell, Size De, 90Deg; Product Range Itt Cannon 04M7070
D SUB BACKSHELL, SIZE DE, 90DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body

D SUB BACKSHELL, SIZE DE, 90DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Carbon Steel Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04M7070
Product Name D Sub Backshell, Size De, 90Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details