ITT Cannon D Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon M85049/48-3-3F

Description
D SUB BACKSHELL, SIZE DB, 180DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Carbon Steel Body
Datasheet
Description
D SUB BACKSHELL, SIZE DB, 180DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Carbon Steel Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon - 82H7827 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon
82H7827
D Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon 82H7827
D SUB BACKSHELL, SIZE DB, 180DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Carbon Steel Body

D SUB BACKSHELL, SIZE DB, 180DEG; Product Range:MIL-DTL-M85049 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Carbon Steel Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82H7827
Product Name D Sub Backshell, Size Db, 180Deg; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details