D SUB BACK SHELL, 180DEG, SIZE DA, STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 66T9055 |
| Product Name | D Sub Back Shell, 180Deg, Size Da, Steel; Product Range Itt Cannon |