ITT Cannon Backshell, D-Sub, Da, Carbon Steel; Product Range Itt Cannon M85049/48-1-2

Description
BACKSHELL, D-SUB, DA, CARBON STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
BACKSHELL, D-SUB, DA, CARBON STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D-Sub, Da, Carbon Steel; Product Range Itt Cannon - 55T3592 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D-Sub, Da, Carbon Steel; Product Range Itt Cannon
55T3592
Backshell, D-Sub, Da, Carbon Steel; Product Range Itt Cannon 55T3592
BACKSHELL, D-SUB, DA, CARBON STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

BACKSHELL, D-SUB, DA, CARBON STEEL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55T3592
Product Name Backshell, D-Sub, Da, Carbon Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details