ITT Cannon D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon M24308/8-261F

Description
D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon - 07P5782 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
07P5782
D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon 07P5782
D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07P5782
Product Name D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 333298 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
STAMPED PIN D-SubMINIATURE - 17EHD044SCH030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
2 suppliers