ITT Cannon Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon M24308/8-14P

Description
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon - 17X7172 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon
17X7172
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon 17X7172
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:MIL-DTL-24308 Series; Connector Body Material:Steel Body; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X7172
Product Name Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 972235 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details