The ITT Cannon D Sub Connector, Receptacle, 37Pos (part number 46W5118) is designed for applications requiring robust performance in challenging environments, such as aerospace and military. It features a rugged aluminum shell with a cadmium plating and yellow chromate coating for enhanced durability and corrosion resistance. The connector is compliant with MIL-C-24308 standards, ensuring reliability under vibration and moisture exposure. This connector supports both solder and crimp contact terminations, accommodating wire sizes from #20 to #24 AWG. The solder type contacts are factory-installed and non-removable, while the crimp type utilizes a rear insertion, rear-release retention system. The connector also includes nylon potting cups and dust caps for added protection. With a voltage rating suitable for AC applications and an insulation resistance greater than 5,000 megohms, this connector is well-suited for demanding electrical connections. It is important to note that the D*D Series connectors are not intermateable with other D Subminiature connectors, which may affect compatibility in mixed connector environments.
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46W5118 |
| Product Name | D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon |
| Connector Type | D-Sub Connector |