ITT Cannon D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon M24308/4-328Z

Description
DDMAMF50PF0
Request a Quote Datasheet
Description
DDMAMF50PF0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon M24308/4-328Z - PEI-Genesis
Philadelphia, PA, United States
DDMAMF50PF0

DDMAMF50PF0

Buy Now
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon - 07W1985 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
07W1985
D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon 07W1985
D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon M24308/4-328Z 07W1985
Product Name D-Sub Shell, Plug, Size Dd, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
D-Sub Connector Assemblies - A123090-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
5 suppliers
D-Sub, D-Shaped Connector Jackscrews - 36-7250-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details