ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-12Z

Description
D-SUB PLUG 26 #22D PIN CRIMP
Request a Quote Datasheet
Description
D-SUB PLUG 26 #22D PIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-12Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-12Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-12Z
D-SUB PLUG 26 #22D PIN CRIMP

D-SUB PLUG 26 #22D PIN CRIMP

Buy Now
 - ITT Cannon M24308/4-12Z - PEI-Genesis
Philadelphia, PA, United States
DAMAM26P

DAMAM26P

Buy Now
D-Sub Connector Assemblies - 1200-1137-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1200-1137-ND
D-Sub Connector Assemblies 1200-1137-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Conn, Plug, 26Pos, Crimp; D Sub Connector Type Itt Cannon - 38P6858 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Crimp; D Sub Connector Type Itt Cannon
38P6858
Hd D-Sub Conn, Plug, 26Pos, Crimp; D Sub Connector Type Itt Cannon 38P6858
HD D-SUB CONN, PLUG, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-12Z ITT Cannon M24308/4-12Z 1200-1137-ND 38P6858
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 26Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products